EPCOS AG PTC Thermistors B59701A0110A062

Description
PTC Thermistor 680 Ohms 0805 (2012 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 680 Ohms 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-2610-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-2610-1-ND
PTC Thermistors 495-2610-1-ND
PTC Thermistor 680 Ohms 0805 (2012 Metric)

PTC Thermistor 680 Ohms 0805 (2012 Metric)

Buy Now Datasheet
PTC Thermistors - 495-2610-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-2610-2-ND
PTC Thermistors 495-2610-2-ND
PTC Thermistor 680 Ohms 0805 (2012 Metric)

PTC Thermistor 680 Ohms 0805 (2012 Metric)

Buy Now Datasheet
PTC Thermistors - 495-2610-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-2610-6-ND
PTC Thermistors 495-2610-6-ND
PTC Thermistor 680 Ohms 0805 (2012 Metric)

PTC Thermistor 680 Ohms 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, Ptc, Smd; Zero Power Resistance At 25°C Epcos - 46WX1287 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, Smd; Zero Power Resistance At 25°C Epcos
46WX1287
Thermistor, Ptc, Smd; Zero Power Resistance At 25°C Epcos 46WX1287
THERMISTOR, PTC, SMD; Zero Power Resistance at 25°C:680ohm; Thermistor Mounting:SMD; Product Range:B59701 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

THERMISTOR, PTC, SMD; Zero Power Resistance at 25°C:680ohm; Thermistor Mounting:SMD; Product Range:B59701 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-2610-1-ND 46WX1287
Product Name PTC Thermistors Thermistor, Ptc, Smd; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-701134-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 5000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details