EPCOS AG PTC Thermistors B59701A0070A062

Description
PTC Thermistor 680 Ohms 0805 (2012 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 680 Ohms 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-2415-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-2415-2-ND
PTC Thermistors 495-2415-2-ND
PTC Thermistor 680 Ohms 0805 (2012 Metric)

PTC Thermistor 680 Ohms 0805 (2012 Metric)

Buy Now Datasheet
PTC Thermistors - 495-2415-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-2415-6-ND
PTC Thermistors 495-2415-6-ND
PTC Thermistor 680 Ohms 0805 (2012 Metric)

PTC Thermistor 680 Ohms 0805 (2012 Metric)

Buy Now Datasheet
PTC Thermistors - 495-2415-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-2415-1-ND
PTC Thermistors 495-2415-1-ND
PTC Thermistor 680 Ohms 0805 (2012 Metric)

PTC Thermistor 680 Ohms 0805 (2012 Metric)

Buy Now Datasheet
Thermistor, Ptc, Smd, 680Ohm; Zero Power Resistance At 25°C Epcos - 70Y5680 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, Smd, 680Ohm; Zero Power Resistance At 25°C Epcos
70Y5680
Thermistor, Ptc, Smd, 680Ohm; Zero Power Resistance At 25°C Epcos 70Y5680
THERMISTOR, PTC, SMD, 680OHM; Zero Power Resistance at 25°C:680ohm; Thermistor Mounting:SMD; Product Range:B59701 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes

THERMISTOR, PTC, SMD, 680OHM; Zero Power Resistance at 25°C:680ohm; Thermistor Mounting:SMD; Product Range:B59701 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-2415-2-ND 70Y5680
Product Name PTC Thermistors Thermistor, Ptc, Smd, 680Ohm; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-1168-ND - DigiKey
Specs
Temperature Range 0 to 70 C (32 to 158 F)
Resistance (@25°C) 10000 ohms
View Details
2 suppliers
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details