EPCOS AG
PTC Thermistors
B59650T1120A062
Description
PTC Thermistor 50 Ohms
Request a Quote
Email Supplier
Datasheet
Description
PTC Thermistor 50 Ohms
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
B59650T1120A062-ND |
|
Product Name
|
PTC Thermistors |
|
Package / Electrode Type
|
Chip/Surface
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Temperature Range
-40 to 200 C (-40 to 392 F)
Resistance (@25°C)
0.5000 to 200 ohms
View Details
Taiwan King Lung Chin PTC Co., Ltd.
Features
PTC
Resistance (@25°C)
3 to 10 ohms
Special Reference Temperature
160 C (320 F)
View Details
KOA Speer Electronics, Inc.
Package / Electrode Type
Chip/Surface
Features
PTC
Thermal Time Constant
1 to 1.5 sec, in air
View Details