EPCOS AG Custom Parts - Custom Parts (B - D) - B59641A105A62 B59641A105A62

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133818-B59641A105A6 2 Packaging: Tape and Reel Termination: SMD/SMT Length: 1.6 mm Tolerance: 50 % Operating Supply Voltage: 32 V Resistance: 470 Ω Number of Pins: 2 Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8533210025 Case Code (Imperial): 0603 Max Voltage Rating (DC): 32 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Max Supply Voltage (DC): 32 V Case Code (Metric): 1608
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133818-B59641A105A6 2 Packaging: Tape and Reel Termination: SMD/SMT Length: 1.6 mm Tolerance: 50 % Operating Supply Voltage: 32 V Resistance: 470 Ω Number of Pins: 2 Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8533210025 Case Code (Imperial): 0603 Max Voltage Rating (DC): 32 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Max Supply Voltage (DC): 32 V Case Code (Metric): 1608
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - B59641A105A62 - 1133818-B59641A105A62 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - B59641A105A62
1133818-B59641A105A62
Custom Parts - Custom Parts (B - D) - B59641A105A62 1133818-B59641A105A62
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1133818-B59641A105A6 2 Packaging: Tape and Reel Termination: SMD/SMT Length: 1.6 mm Tolerance: 50 % Operating Supply Voltage: 32 V Resistance: 470 Ω Number of Pins: 2 Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Depth: 800 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8533210025 Case Code (Imperial): 0603 Max Voltage Rating (DC): 32 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Max Supply Voltage (DC): 32 V Case Code (Metric): 1608

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133818-B59641A105A62
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 1.6 mm
Tolerance: 50 %
Operating Supply Voltage: 32 V
Resistance: 470 Ω
Number of Pins: 2
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533210025
Case Code (Imperial): 0603
Max Voltage Rating (DC): 32 V
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
Max Supply Voltage (DC): 32 V
Case Code (Metric): 1608

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1133818-B59641A105A62
Product Name Custom Parts - Custom Parts (B - D) - B59641A105A62
Unlock Full Specs
to access all available technical data