EPCOS AG PTC Thermistors B59641A0145A062

Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-4309-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-4309-2-ND
PTC Thermistors 495-4309-2-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 495-4309-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-4309-1-ND
PTC Thermistors 495-4309-1-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 495-4309-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-4309-6-ND
PTC Thermistors 495-4309-6-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
Ptc Thermistor; Zero Power Resistance At 25°C Epcos - 72R4674 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Epcos
72R4674
Ptc Thermistor; Zero Power Resistance At 25°C Epcos 72R4674
PTC THERMISTOR; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:B59641 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; No. of Pins:2 RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:B59641 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Thermistor, Ptc, 0603, 145°C, ±5°C; Zero Power Resistance At 25°C Epcos - 41T0405 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 0603, 145°C, ±5°C; Zero Power Resistance At 25°C Epcos
41T0405
Thermistor, Ptc, 0603, 145°C, ±5°C; Zero Power Resistance At 25°C Epcos 41T0405
THERMISTOR, PTC, 0603, 145°C, ±5°C; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:B59641 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes

THERMISTOR, PTC, 0603, 145°C, ±5°C; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:B59641 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-4309-2-ND 72R4674
Product Name PTC Thermistors Ptc Thermistor; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1024001500210-150 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC Thermistors - 20033259-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1670142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details