EPCOS AG PTC Thermistors B59641A0135A062

Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-4308-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-4308-6-ND
PTC Thermistors 495-4308-6-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 495-4308-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-4308-1-ND
PTC Thermistors 495-4308-1-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 495-4308-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-4308-2-ND
PTC Thermistors 495-4308-2-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
Thermistor, Ptc, 0603, 135°C, ±5°C; Zero Power Resistance At 25°C Epcos - 41T0404 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 0603, 135°C, ±5°C; Zero Power Resistance At 25°C Epcos
41T0404
Thermistor, Ptc, 0603, 135°C, ±5°C; Zero Power Resistance At 25°C Epcos 41T0404
THERMISTOR, PTC, 0603, 135°C, ±5°C; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:B59641 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes

THERMISTOR, PTC, 0603, 135°C, ±5°C; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:B59641 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-4308-6-ND 41T0404
Product Name PTC Thermistors Thermistor, Ptc, 0603, 135°C, ±5°C; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 150 C (302 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 20033211-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details