EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59641A0105A062

Description
Win Source Part Number: 1315814-B59641A0105A 062 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q200, B59641 Package: Tape & Reel Mounting: SMD (SMT) Resistance Tolerance: ±50% Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 470 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1315814-B59641A0105A 062 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q200, B59641 Package: Tape & Reel Mounting: SMD (SMT) Resistance Tolerance: ±50% Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 470 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1315814-B59641A0105A062 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1315814-B59641A0105A062
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1315814-B59641A0105A062
Win Source Part Number: 1315814-B59641A0105A 062 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: Automotive, AEC-Q200, B59641 Package: Tape & Reel Mounting: SMD (SMT) Resistance Tolerance: ±50% Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 470 Ohms

Win Source Part Number: 1315814-B59641A0105A062
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Series: Automotive, AEC-Q200, B59641
Package: Tape & Reel
Mounting: SMD (SMT)
Resistance Tolerance: ±50%
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Resistance @ 25°C: 470 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1315814-B59641A0105A062
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4913 - 032799-TLE4913 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SC-59
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature Sensor Modules - MD-0005 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Image sensor modules - C16795-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details