EPCOS AG PTC Thermistors B59641A0085A062

Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-4303-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-4303-1-ND
PTC Thermistors 495-4303-1-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 495-4303-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-4303-2-ND
PTC Thermistors 495-4303-2-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 495-4303-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-4303-6-ND
PTC Thermistors 495-4303-6-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
Thermistor, Aec-Q200, Ptc, 470R, Smd; Zero Power Resistance At 25°C Epcos - 41T0399 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Aec-Q200, Ptc, 470R, Smd; Zero Power Resistance At 25°C Epcos
41T0399
Thermistor, Aec-Q200, Ptc, 470R, Smd; Zero Power Resistance At 25°C Epcos 41T0399
THERMISTOR, AEC-Q200, PTC, 470R, SMD; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:B59641 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

THERMISTOR, AEC-Q200, PTC, 470R, SMD; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:B59641 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-4303-1-ND 41T0399
Product Name PTC Thermistors Thermistor, Aec-Q200, Ptc, 470R, Smd; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M8767 - Newark, An Avnet Company
Specs
Lead Style Radial
Temperature Range 0 to ? C (32 to ? F)
Resistance (@25°C) 30000 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details