EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59635T1120A062

Description
Win Source Part Number: 1129722-B59635T1120A 062 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Resistance Tolerance: ±15% Temperature Range - Operating: -20°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59635T1120A62-ND,B5 9635T1120A 62,B59635T1120A62 Resistance @ 25°C: 35 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1129722-B59635T1120A 062 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Resistance Tolerance: ±15% Temperature Range - Operating: -20°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59635T1120A62-ND,B5 9635T1120A 62,B59635T1120A62 Resistance @ 25°C: 35 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1129722-B59635T1120A062 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1129722-B59635T1120A062
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1129722-B59635T1120A062
Win Source Part Number: 1129722-B59635T1120A 062 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Resistance Tolerance: ±15% Temperature Range - Operating: -20°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59635T1120A62-ND,B5 9635T1120A 62,B59635T1120A62 Resistance @ 25°C: 35 Ohms

Win Source Part Number: 1129722-B59635T1120A062
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Resistance Tolerance: ±15%
Temperature Range - Operating: -20°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B59635T1120A62-ND,B59635T1120A 62,B59635T1120A62
Resistance @ 25°C: 35 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1129722-B59635T1120A062
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
TEXAS INSTRUMENTS AMC80AIPW Temperature Sensor IC, Digital,3C, -40 C, +125 C, TSSOP, 24 Pins - 815-AMC80AIPW - Utmel Electronic Limited
Specs
Sensor Type Temperature
Package / Mounting 24-TSSOP (0.173, 4.40mm Width)
Standards and Certifications RoHS
View Details
2 suppliers
InGaAs image sensors, Line sensors - G16823-128DB - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details