EPCOS AG
PTC Thermistors
B59635T1120A062
Description
PTC Thermistor 35 Ohms
Request a Quote
Email Supplier
Datasheet
Description
PTC Thermistor 35 Ohms
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
B59635T1120A062-ND |
|
Product Name
|
PTC Thermistors |
|
Package / Electrode Type
|
Chip/Surface
|
Unlock Full Specs
to access all available technical data
Similar Products
Taiwan King Lung Chin PTC Co., Ltd.
Features
PTC
Resistance (@25°C)
200 to 600 ohms
Special Reference Temperature
200 C (392 F)
View Details
Package / Electrode Type
Bead; Chip/Surface
Temperature Range
-40 to 150 C (-40 to 302 F)
Resistance (@25°C)
10000 ohms
View Details
2 suppliers
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Temperature Range
-40 to 200 C (-40 to 392 F)
Resistance (@25°C)
0.5000 to 200 ohms
View Details