Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1326024-B59623A0090A
Category: Circuit Protection>PTC Resettable Fuses
Packaging: Reel - TR
Type: Ceramic
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Standard Package: 4,000
Mounting: Surface Mount
Ratings: AEC-Q200
Thickness (Max): 0.031" (0.80mm)
Voltage - Max: 80V
Current - Max: 150 mA
Current - Trip (It): 25 mA
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
Resistance - Initial (Ri) (Min): 300 Ohms
Resistance - Post Trip (R1) (Max): 470 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 495-B59623A0090A062C
RoHS Status: ROHS3 Compliant
Ceramic PTC Resettable Fuse 80V Ih Surface Mount 0603 (1608 Metric)
Ceramic PTC Resettable Fuse 80V Ih Surface Mount 0603 (1608 Metric)
Ceramic PTC Resettable Fuse 80V Ih Surface Mount 0603 (1608 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 1326024-B59623A0090A062 | 495-B59623A0090A062CT-ND |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Surface Mount | Surface Mount Technology (SMT / SMD) |