EPCOS AG Circuit Protection - PTC Resettable Fuses B59622A0090A062

Description
Win Source Part Number: 1218465-B59622A0090A 062 Category: Circuit Protection>PTC Resettable Fuses Series: Automotive, AEC-Q200 Type: Ceramic Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Voltage - Max: 60V Current - Max: 220 mA Current - Hold (Ih) (Max): 20 mA Current - Trip (It): 40 mA Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 150 Ohms Resistance - Post Trip (R1) (Max): 220 Ohms Alternative Parts (Cross-Reference): B59622-A0090-A062; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59622A90A62-ND,495- B59622A0090A062DKR,B 59622A90A62,495-B596 22A0090A062CT,495-B5 9622A0090A062TR,B596 22A0090A062-ND,495-7 7184-1,495-77184-2,B 59622A 90A 62,495-77184-2-ND,49 5-77184-1-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1218465-B59622A0090A 062 Category: Circuit Protection>PTC Resettable Fuses Series: Automotive, AEC-Q200 Type: Ceramic Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Voltage - Max: 60V Current - Max: 220 mA Current - Hold (Ih) (Max): 20 mA Current - Trip (It): 40 mA Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 150 Ohms Resistance - Post Trip (R1) (Max): 220 Ohms Alternative Parts (Cross-Reference): B59622-A0090-A062; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59622A90A62-ND,495- B59622A0090A062DKR,B 59622A90A62,495-B596 22A0090A062CT,495-B5 9622A0090A062TR,B596 22A0090A062-ND,495-7 7184-1,495-77184-2,B 59622A 90A 62,495-77184-2-ND,49 5-77184-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1218465-B59622A0090A062 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1218465-B59622A0090A062
Circuit Protection - PTC Resettable Fuses 1218465-B59622A0090A062
Win Source Part Number: 1218465-B59622A0090A 062 Category: Circuit Protection>PTC Resettable Fuses Series: Automotive, AEC-Q200 Type: Ceramic Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Voltage - Max: 60V Current - Max: 220 mA Current - Hold (Ih) (Max): 20 mA Current - Trip (It): 40 mA Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Resistance - Initial (Ri) (Min): 150 Ohms Resistance - Post Trip (R1) (Max): 220 Ohms Alternative Parts (Cross-Reference): B59622-A0090-A062; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: B59622A90A62-ND,495- B59622A0090A062DKR,B 59622A90A62,495-B596 22A0090A062CT,495-B5 9622A0090A062TR,B596 22A0090A062-ND,495-7 7184-1,495-77184-2,B 59622A 90A 62,495-77184-2-ND,49 5-77184-1-ND

Win Source Part Number: 1218465-B59622A0090A062
Category: Circuit Protection>PTC Resettable Fuses
Series: Automotive, AEC-Q200
Type: Ceramic
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Voltage - Max: 60V
Current - Max: 220 mA
Current - Hold (Ih) (Max): 20 mA
Current - Trip (It): 40 mA
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Resistance - Initial (Ri) (Min): 150 Ohms
Resistance - Post Trip (R1) (Max): 220 Ohms
Alternative Parts (Cross-Reference): B59622-A0090-A062;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: B59622A90A62-ND,495-B59622A0090A062DKR,B59622A90A62,495-B59622A0090A062CT,495-B59622A0090A062TR,B59622A0090A062-ND,495-77184-1,495-77184-2,B59622A 90A 62,495-77184-2-ND,495-77184-1-ND

Buy Now Datasheet
PTC Resettable Fuses - 495-B59622A0090A062TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
495-B59622A0090A062TR-ND
PTC Resettable Fuses 495-B59622A0090A062TR-ND
Ceramic PTC Resettable Fuse 60V 20mA Ih Surface Mount 0603 (1608 Metric)

Ceramic PTC Resettable Fuse 60V 20mA Ih Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
PTC Resettable Fuses - 495-B59622A0090A062CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
495-B59622A0090A062CT-ND
PTC Resettable Fuses 495-B59622A0090A062CT-ND
Ceramic PTC Resettable Fuse 60V 20mA Ih Surface Mount 0603 (1608 Metric)

Ceramic PTC Resettable Fuse 60V 20mA Ih Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
PTC Resettable Fuses - 495-B59622A0090A062DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
495-B59622A0090A062DKR-ND
PTC Resettable Fuses 495-B59622A0090A062DKR-ND
Ceramic PTC Resettable Fuse 60V 20mA Ih Surface Mount 0603 (1608 Metric)

Ceramic PTC Resettable Fuse 60V 20mA Ih Surface Mount 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 1218465-B59622A0090A062 495-B59622A0090A062TR-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data