EPCOS AG Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos B59607A0120A062

Description
PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:SMD; Product Range:B59607 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; External Depth:1.7mm RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:SMD; Product Range:B59607 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; External Depth:1.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos - 30C7980 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos
30C7980
Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos 30C7980
PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:SMD; Product Range:B59607 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; External Depth:1.7mm RoHS Compliant: Yes

PTC THERMISTOR, FULL REEL; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:SMD; Product Range:B59607 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; External Depth:1.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Aec-Q200, Ptc, 55R, Smd; Zero Power Resistance At 25°C Epcos - 13J5424 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Aec-Q200, Ptc, 55R, Smd; Zero Power Resistance At 25°C Epcos
13J5424
Thermistor, Aec-Q200, Ptc, 55R, Smd; Zero Power Resistance At 25°C Epcos 13J5424
THERMISTOR, AEC-Q200, PTC, 55R, SMD; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:SMD; Product Range:B59607 Series; Operating Voltage Max:30VDC; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

THERMISTOR, AEC-Q200, PTC, 55R, SMD; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:SMD; Product Range:B59607 Series; Operating Voltage Max:30VDC; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 30C7980
Product Name Ptc Thermistor, Full Reel; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details