EPCOS AG Thermistor, Ptc, 27R, Smd; Zero Power Resistance At 25°C Epcos B59606A0110A062

Description
THERMISTOR, PTC, 27R, SMD; Zero Power Resistance at 25°C:27ohm; Thermistor Mounting:SMD; Product Range:B59606 Series; Operating Voltage Max:30VDC; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC, 27R, SMD; Zero Power Resistance at 25°C:27ohm; Thermistor Mounting:SMD; Product Range:B59606 Series; Operating Voltage Max:30VDC; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc, 27R, Smd; Zero Power Resistance At 25°C Epcos - 75X9370 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 27R, Smd; Zero Power Resistance At 25°C Epcos
75X9370
Thermistor, Ptc, 27R, Smd; Zero Power Resistance At 25°C Epcos 75X9370
THERMISTOR, PTC, 27R, SMD; Zero Power Resistance at 25°C:27ohm; Thermistor Mounting:SMD; Product Range:B59606 Series; Operating Voltage Max:30VDC; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

THERMISTOR, PTC, 27R, SMD; Zero Power Resistance at 25°C:27ohm; Thermistor Mounting:SMD; Product Range:B59606 Series; Operating Voltage Max:30VDC; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 75X9370
Product Name Thermistor, Ptc, 27R, Smd; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0221401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1911850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
NTC Thermistors - GA10K4A1B - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers