EPCOS AG PTC Resettable Fuses B59606A0110A062

Description
Ceramic PTC Resettable Fuse 30V 90mA Ih Surface Mount 1210 (3225 Metric)
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 30V 90mA Ih Surface Mount 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 495-2416-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
495-2416-2-ND
PTC Resettable Fuses 495-2416-2-ND
Ceramic PTC Resettable Fuse 30V 90mA Ih Surface Mount 1210 (3225 Metric)

Ceramic PTC Resettable Fuse 30V 90mA Ih Surface Mount 1210 (3225 Metric)

Buy Now Datasheet
PTC Resettable Fuses - 495-2416-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
495-2416-6-ND
PTC Resettable Fuses 495-2416-6-ND
Ceramic PTC Resettable Fuse 30V 90mA Ih Surface Mount 1210 (3225 Metric)

Ceramic PTC Resettable Fuse 30V 90mA Ih Surface Mount 1210 (3225 Metric)

Buy Now Datasheet
PTC Resettable Fuses - 495-2416-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
495-2416-1-ND
PTC Resettable Fuses 495-2416-1-ND
Ceramic PTC Resettable Fuse 30V 90mA Ih Surface Mount 1210 (3225 Metric)

Ceramic PTC Resettable Fuse 30V 90mA Ih Surface Mount 1210 (3225 Metric)

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1315696-B59606A0110A062 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1315696-B59606A0110A062
Circuit Protection - PTC Resettable Fuses 1315696-B59606A0110A062
Win Source Part Number: 1315696-B59606A0110A 062 Category: Circuit Protection>PTC Resettable Fuses Series: Automotive, AEC-Q200 Type: Ceramic Package: Tape & Reel Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.071" (1.80mm) Voltage - Max: 30V Current - Max: 500 mA Current - Hold (Ih) (Max): 90 mA Current - Trip (It): 180 mA Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -20°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Resistance - 25°C (Typ): 27 Ohms ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Approval Agency: UR

Win Source Part Number: 1315696-B59606A0110A062
Category: Circuit Protection>PTC Resettable Fuses
Series: Automotive, AEC-Q200
Type: Ceramic
Package: Tape & Reel
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.071" (1.80mm)
Voltage - Max: 30V
Current - Max: 500 mA
Current - Hold (Ih) (Max): 90 mA
Current - Trip (It): 180 mA
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -20°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Resistance - 25°C (Typ): 27 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Approval Agency: UR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number 495-2416-2-ND 1315696-B59606A0110A062
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data