Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961642-B59601A95A62
Length: 1.6 mm
Mounting: SMD (SMT)
Tolerance: 50 %
Operating Supply Voltage: 32 V
Height: 800 µm
Resistance: 470 Ω
Number of Pins: 2
Categories: OEM Parts(A-B)
Case / Package: 0603
Case / Package: 1608
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 0603
Max Voltage Rating (DC): 32 V
REACH SVHC: No SVHC
Max Supply Voltage (DC): 32 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961642-B59601A95A62 |
| Product Name | OEM Parts - OEM Parts (A - B) - B59601A95A62 |