EPCOS AG PTC Thermistors B59601A0125A062

Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 470 Ohms 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-2413-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-2413-6-ND
PTC Thermistors 495-2413-6-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 495-2413-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-2413-2-ND
PTC Thermistors 495-2413-2-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
PTC Thermistors - 495-2413-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-2413-1-ND
PTC Thermistors 495-2413-1-ND
PTC Thermistor 470 Ohms 0603 (1608 Metric)

PTC Thermistor 470 Ohms 0603 (1608 Metric)

Buy Now Datasheet
Ptc Thermistor; Zero Power Resistance At 25°C Epcos - 72R4666 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Epcos
72R4666
Ptc Thermistor; Zero Power Resistance At 25°C Epcos 72R4666
PTC THERMISTOR; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:B59601 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; No. of Pins:2 RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:B59601 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-2413-6-ND 72R4666
Product Name PTC Thermistors Ptc Thermistor; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-20026074-13-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details