EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59601A0095A062 B59601A0095A062

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912549-B59601A0095A0 62 Series: B59601 Operating Temperature Range: -40°C ~ 125°C Features: PTC Thermistor 470 Ohms 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Sensors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-B59601A0095A062T R, 495-2410-1, 495-2410-2, B59601A 95A 62, B59601A95A62, 495-B59601A0095A062C T, 495-2410-2-ND, 495-2410-1-ND, -B59601A95A62, -495-2410-1, -495-2410-1-ND, 495-B59601A0095A062D KR, B59601A 95A 62
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912549-B59601A0095A0 62 Series: B59601 Operating Temperature Range: -40°C ~ 125°C Features: PTC Thermistor 470 Ohms 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Sensors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-B59601A0095A062T R, 495-2410-1, 495-2410-2, B59601A 95A 62, B59601A95A62, 495-B59601A0095A062C T, 495-2410-2-ND, 495-2410-1-ND, -B59601A95A62, -495-2410-1, -495-2410-1-ND, 495-B59601A0095A062D KR, B59601A 95A 62
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59601A0095A062 - 912549-B59601A0095A062 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59601A0095A062
912549-B59601A0095A062
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59601A0095A062 912549-B59601A0095A062
Manufacturer: EPCOS (TDK) Win Source Part Number: 912549-B59601A0095A0 62 Series: B59601 Operating Temperature Range: -40°C ~ 125°C Features: PTC Thermistor 470 Ohms 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Sensors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 495-B59601A0095A062T R, 495-2410-1, 495-2410-2, B59601A 95A 62, B59601A95A62, 495-B59601A0095A062C T, 495-2410-2-ND, 495-2410-1-ND, -B59601A95A62, -495-2410-1, -495-2410-1-ND, 495-B59601A0095A062D KR, B59601A 95A 62

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912549-B59601A0095A062
Series: B59601
Operating Temperature Range: -40°C ~ 125°C
Features: PTC Thermistor 470 Ohms 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Sensors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 495-B59601A0095A062TR, 495-2410-1, 495-2410-2, B59601A 95A 62, B59601A95A62, 495-B59601A0095A062CT, 495-2410-2-ND, 495-2410-1-ND, -B59601A95A62, -495-2410-1, -495-2410-1-ND, 495-B59601A0095A062DKR, B59601A 95A 62

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 912549-B59601A0095A062
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59601A0095A062
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1361LKTTN-T - 908867-A1361LKTTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16795-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details