EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59535T1120A262 B59535T1120A262

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021629-B59535T1120A 262 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 35 Resistance Tolerance: ±20% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021629-B59535T1120A 262 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 35 Resistance Tolerance: ±20% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59535T1120A262 - 1021629-B59535T1120A262 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59535T1120A262
1021629-B59535T1120A262
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59535T1120A262 1021629-B59535T1120A262
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021629-B59535T1120A 262 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 35 Resistance Tolerance: ±20% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Case / Package: 4-SMD Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021629-B59535T1120A262
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 35
Resistance Tolerance: ±20%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 125°C
Case / Package: 4-SMD
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1021629-B59535T1120A262
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59535T1120A262
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 82-100G-C - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Rug. Temperature Sensor FC 1525 - 1-FS63RTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-PHA - 877231-LM26CIM5X-PHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details