EPCOS AG Ptc Thermistor, Aec-Q200, 56R, Th; Zero Power Resistance At 25°C Epcos B59451C1130B070

Description
PTC THERMISTOR, AEC-Q200, 56R, TH; Zero Power Resistance at 25°C:56ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:440V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, AEC-Q200, 56R, TH; Zero Power Resistance at 25°C:56ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:440V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, Aec-Q200, 56R, Th; Zero Power Resistance At 25°C Epcos - 99AC8951 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Aec-Q200, 56R, Th; Zero Power Resistance At 25°C Epcos
99AC8951
Ptc Thermistor, Aec-Q200, 56R, Th; Zero Power Resistance At 25°C Epcos 99AC8951
PTC THERMISTOR, AEC-Q200, 56R, TH; Zero Power Resistance at 25°C:56ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:440V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, AEC-Q200, 56R, TH; Zero Power Resistance at 25°C:56ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:440V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 99AC8951
Product Name Ptc Thermistor, Aec-Q200, 56R, Th; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA1K3A351 - TE Connectivity
Specs
Temperature Range -55 to 100 C (-67 to 212 F)
View Details
2 suppliers