EPCOS AG PTC Thermistors B59421A0095A062

Description
PTC Thermistor 470 Ohms 0402 (1005 Metric)
Request a Quote
Description
PTC Thermistor 470 Ohms 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTC thermistor, part number 72R4656, features a zero power resistance of 470 ohms at 25°C and is designed for surface mount applications. It operates with a maximum voltage of 32 VDC and is suitable for use in over-temperature protection systems. The thermistor can function in temperatures ranging from -40°C to 125°C, making it versatile for various environments. It complies with RoHS standards and is qualified according to AEC-Q200 rev. D, ensuring reliability in automotive and other critical applications. The product is available in EIA case sizes 0402, 0603, and 0805, with lead-free terminations and ceramics. It is delivered in blister tape or cardboard tape, with packing units of 10,000 pcs for size 0402 and 4,000 pcs for sizes 0603 and 0805.

Datasheet Summary
Powered by GS/AI

The PTC thermistor, part number 72R4656, features a zero power resistance of 470 ohms at 25°C and is designed for surface mount applications. It operates with a maximum voltage of 32 VDC and is suitable for use in over-temperature protection systems. The thermistor can function in temperatures ranging from -40°C to 125°C, making it versatile for various environments. It complies with RoHS standards and is qualified according to AEC-Q200 rev. D, ensuring reliability in automotive and other critical applications. The product is available in EIA case sizes 0402, 0603, and 0805, with lead-free terminations and ceramics. It is delivered in blister tape or cardboard tape, with packing units of 10,000 pcs for size 0402 and 4,000 pcs for sizes 0603 and 0805.

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76137-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76137-6-ND
PTC Thermistors 495-76137-6-ND
PTC Thermistor 470 Ohms 0402 (1005 Metric)

PTC Thermistor 470 Ohms 0402 (1005 Metric)

Buy Now Datasheet
PTC Thermistors - 495-76137-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76137-1-ND
PTC Thermistors 495-76137-1-ND
PTC Thermistor 470 Ohms 0402 (1005 Metric)

PTC Thermistor 470 Ohms 0402 (1005 Metric)

Buy Now Datasheet
PTC Thermistors - 495-76137-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76137-2-ND
PTC Thermistors 495-76137-2-ND
PTC Thermistor 470 Ohms 0402 (1005 Metric)

PTC Thermistor 470 Ohms 0402 (1005 Metric)

Buy Now Datasheet
Ptc Thermistor; Zero Power Resistance At 25°C Epcos - 72R4656 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Zero Power Resistance At 25°C Epcos
72R4656
Ptc Thermistor; Zero Power Resistance At 25°C Epcos 72R4656
PTC THERMISTOR; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:B59421 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; No. of Pins:2 RoHS Compliant: Yes

PTC THERMISTOR; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:B59421 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76137-6-ND 72R4656
Product Name PTC Thermistors Ptc Thermistor; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1731180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
NTC Thermistors - 11031964-00 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details