EPCOS AG PTC Thermistors B59421A0085A062

Description
PTC Thermistor 470 Ohms 0402 (1005 Metric)
Request a Quote Datasheet
Description
PTC Thermistor 470 Ohms 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-B59421A0085A062TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor 470 Ohms 0402 (1005 Metric)

PTC Thermistor 470 Ohms 0402 (1005 Metric)

Buy Now Datasheet
PTC Thermistors - 495-B59421A0085A062CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor 470 Ohms 0402 (1005 Metric)

PTC Thermistor 470 Ohms 0402 (1005 Metric)

Buy Now Datasheet
PTC Thermistors - 495-B59421A0085A062DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor 470 Ohms 0402 (1005 Metric)

PTC Thermistor 470 Ohms 0402 (1005 Metric)

Buy Now Datasheet
Thermistor, Ptc, 0402, 85°C, ±5°C; Zero Power Resistance At 25°C Epcos - 41T0393 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 0402, 85°C, ±5°C; Zero Power Resistance At 25°C Epcos
41T0393
Thermistor, Ptc, 0402, 85°C, ±5°C; Zero Power Resistance At 25°C Epcos 41T0393
THERMISTOR, PTC, 0402, 85°C, ±5°C; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:B59421 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes

THERMISTOR, PTC, 0402, 85°C, ±5°C; Zero Power Resistance at 25°C:470ohm; Thermistor Mounting:SMD; Product Range:B59421 Series; Operating Voltage Max:32VDC; Applications:Over Temperature Protection; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B59421A0085A062TR-ND 41T0393
Product Name PTC Thermistors Thermistor, Ptc, 0402, 85°C, ±5°C; Zero Power Resistance At 25°C Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2161444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details