EPCOS AG Icl Ptc Thermistor, Aec-Q200, 120R, Thd; Zero Power Resistance At 25°C Epcos B59412C1130B070

Description
ICL PTC THERMISTOR, AEC-Q200, 120R, THD; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:B59412 Series; Operating Voltage Max:480VAC; Applications:Over Current Protection; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
ICL PTC THERMISTOR, AEC-Q200, 120R, THD; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:B59412 Series; Operating Voltage Max:480VAC; Applications:Over Current Protection; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Icl Ptc Thermistor, Aec-Q200, 120R, Thd; Zero Power Resistance At 25°C Epcos - 02AC3421 - Newark, An Avnet Company
Chicago, IL, United States
Icl Ptc Thermistor, Aec-Q200, 120R, Thd; Zero Power Resistance At 25°C Epcos
02AC3421
Icl Ptc Thermistor, Aec-Q200, 120R, Thd; Zero Power Resistance At 25°C Epcos 02AC3421
ICL PTC THERMISTOR, AEC-Q200, 120R, THD; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:B59412 Series; Operating Voltage Max:480VAC; Applications:Over Current Protection; Operating Temperature RoHS Compliant: Yes

ICL PTC THERMISTOR, AEC-Q200, 120R, THD; Zero Power Resistance at 25°C:120ohm; Thermistor Mounting:Through Hole; Product Range:B59412 Series; Operating Voltage Max:480VAC; Applications:Over Current Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 02AC3421
Product Name Icl Ptc Thermistor, Aec-Q200, 120R, Thd; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1678216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 10 sec, in air
View Details
PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 52F9193 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 10000 ohms
View Details