EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59404B0060A040

Description
Win Source Part Number: 1350725-B59404B0060A 040 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Resistance Tolerance: ±30% Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Radial Lead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 3.5 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1350725-B59404B0060A 040 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Resistance Tolerance: ±30% Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Radial Lead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 3.5 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - B59404B0060A040 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
B59404B0060A040
Sensors, Transducers - Temperature Sensors - PTC Thermistors B59404B0060A040
Win Source Part Number: 1350725-B59404B0060A 040 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Resistance Tolerance: ±30% Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: Radial Lead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Resistance @ 25°C: 3.5 kOhms

Win Source Part Number: 1350725-B59404B0060A040
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Package: Bulk
Standard Package: 500
Resistance Tolerance: ±30%
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: Radial Lead
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Resistance @ 25°C: 3.5 kOhms

Buy Now Datasheet
PTC Thermistors - 495-76361-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76361-ND
PTC Thermistors 495-76361-ND
PTC Thermistor 3.5 kOhms Radial

PTC Thermistor 3.5 kOhms Radial

Buy Now Datasheet
Ptc Thermistor, 550V, 3.5Kohm Rohs Compliant Epcos - 81AH8822 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 550V, 3.5Kohm Rohs Compliant Epcos
81AH8822
Ptc Thermistor, 550V, 3.5Kohm Rohs Compliant Epcos 81AH8822
PTC THERMISTOR, 550V, 3.5KOHM ROHS COMPLIANT: YES

PTC THERMISTOR, 550V, 3.5KOHM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number B59404B0060A040 495-76361-ND 81AH8822
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors Ptc Thermistor, 550V, 3.5Kohm Rohs Compliant Epcos
Features PTC PTC
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1857856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details