EPCOS AG PTC Thermistors B59339A1501P020

Description
PTC Thermistor 500 Ohms Radial
Request a Quote Datasheet
Description
PTC Thermistor 500 Ohms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-7089-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-7089-ND
PTC Thermistors 495-7089-ND
PTC Thermistor 500 Ohms Radial

PTC Thermistor 500 Ohms Radial

Buy Now Datasheet
Ptc Thermistor, 500 Ohm, 265V Rohs Compliant Epcos - 69AH6788 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 500 Ohm, 265V Rohs Compliant Epcos
69AH6788
Ptc Thermistor, 500 Ohm, 265V Rohs Compliant Epcos 69AH6788
PTC THERMISTOR, 500 OHM, 265V ROHS COMPLIANT: YES

PTC THERMISTOR, 500 OHM, 265V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-7089-ND 69AH6788
Product Name PTC Thermistors Ptc Thermistor, 500 Ohm, 265V Rohs Compliant Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details