EPCOS AG Circuit Protection - PTC Resettable Fuses B59301P1120A062

Description
Win Source Part Number: 1350144-B59301P1120A 062 Category: Circuit Protection - PTC Resettable Fuses Series: Automotive, AEC-Q200, B59301 Type: Ceramic Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm) Standard Package: 1,000 Ratings: AEC-Q200 Thickness (Max): 0.150" (3.80mm) Voltage - Max: 24V Current - Max: 1.6 A Current - Trip (It): 640 mA Mounting Type: Surface Mount Package / Case: 4032 (10080 Metric) Temperature Range - Operating: -40°C ~ 60°C Resistance - 25°C (Typ): 3.1 Ohms ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Current - Hold (Ih) (Max): 310 mA Resistance - Initial (Ri) (Min): 1.85 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1350144-B59301P1120A 062 Category: Circuit Protection - PTC Resettable Fuses Series: Automotive, AEC-Q200, B59301 Type: Ceramic Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm) Standard Package: 1,000 Ratings: AEC-Q200 Thickness (Max): 0.150" (3.80mm) Voltage - Max: 24V Current - Max: 1.6 A Current - Trip (It): 640 mA Mounting Type: Surface Mount Package / Case: 4032 (10080 Metric) Temperature Range - Operating: -40°C ~ 60°C Resistance - 25°C (Typ): 3.1 Ohms ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Current - Hold (Ih) (Max): 310 mA Resistance - Initial (Ri) (Min): 1.85 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1350144-B59301P1120A062 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1350144-B59301P1120A062
Circuit Protection - PTC Resettable Fuses 1350144-B59301P1120A062
Win Source Part Number: 1350144-B59301P1120A 062 Category: Circuit Protection - PTC Resettable Fuses Series: Automotive, AEC-Q200, B59301 Type: Ceramic Package: Tape & Reel (TR) Cut Tape (CT) Size / Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm) Standard Package: 1,000 Ratings: AEC-Q200 Thickness (Max): 0.150" (3.80mm) Voltage - Max: 24V Current - Max: 1.6 A Current - Trip (It): 640 mA Mounting Type: Surface Mount Package / Case: 4032 (10080 Metric) Temperature Range - Operating: -40°C ~ 60°C Resistance - 25°C (Typ): 3.1 Ohms ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Current - Hold (Ih) (Max): 310 mA Resistance - Initial (Ri) (Min): 1.85 Ohms

Win Source Part Number: 1350144-B59301P1120A062
Category: Circuit Protection - PTC Resettable Fuses
Series: Automotive, AEC-Q200, B59301
Type: Ceramic
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm)
Standard Package: 1,000
Ratings: AEC-Q200
Thickness (Max): 0.150" (3.80mm)
Voltage - Max: 24V
Current - Max: 1.6 A
Current - Trip (It): 640 mA
Mounting Type: Surface Mount
Package / Case: 4032 (10080 Metric)
Temperature Range - Operating: -40°C ~ 60°C
Resistance - 25°C (Typ): 3.1 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Current - Hold (Ih) (Max): 310 mA
Resistance - Initial (Ri) (Min): 1.85 Ohms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - B59301P1120A062 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
B59301P1120A062
Circuit Protection - PTC Resettable Fuses B59301P1120A062
PTC RESET FUSE 24V 310MA 4032

PTC RESET FUSE 24V 310MA 4032

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1350144-B59301P1120A062 B59301P1120A062
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers