EPCOS AG PTC Thermistors B59300M1160A070

Description
PTC Thermistor 300 Ohms Radial
Request a Quote Datasheet
Description
PTC Thermistor 300 Ohms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76357-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76357-ND
PTC Thermistors 495-76357-ND
PTC Thermistor 300 Ohms Radial

PTC Thermistor 300 Ohms Radial

Buy Now Datasheet
Sensor, Triple, Ptc, Motor, 160°C; Zero Power Resistance At 25°C Epcos - 23M5336 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Triple, Ptc, Motor, 160°C; Zero Power Resistance At 25°C Epcos
23M5336
Sensor, Triple, Ptc, Motor, 160°C; Zero Power Resistance At 25°C Epcos 23M5336
SENSOR, TRIPLE, PTC, MOTOR, 160°C; Zero Power Resistance at 25°C:300ohm; Thermistor Mounting:Through Hole; Product Range:B59300 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring & Thermal Protection; RoHS Compliant: Yes

SENSOR, TRIPLE, PTC, MOTOR, 160°C; Zero Power Resistance at 25°C:300ohm; Thermistor Mounting:Through Hole; Product Range:B59300 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring & Thermal Protection; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76357-ND 23M5336
Product Name PTC Thermistors Sensor, Triple, Ptc, Motor, 160°C; Zero Power Resistance At 25°C Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details