EPCOS AG PTC Thermistors B59300M1155A070

Description
PTC Thermistor 300 Ohms Radial
Request a Quote Datasheet
Description
PTC Thermistor 300 Ohms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76356-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76356-ND
PTC Thermistors 495-76356-ND
PTC Thermistor 300 Ohms Radial

PTC Thermistor 300 Ohms Radial

Buy Now Datasheet
Ptc Thermistor, 300 Ohm, 30V Rohs Compliant Epcos - 69AH6787 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 300 Ohm, 30V Rohs Compliant Epcos
69AH6787
Ptc Thermistor, 300 Ohm, 30V Rohs Compliant Epcos 69AH6787
PTC THERMISTOR, 300 OHM, 30V ROHS COMPLIANT: YES

PTC THERMISTOR, 300 OHM, 30V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76356-ND 69AH6787
Product Name PTC Thermistors Ptc Thermistor, 300 Ohm, 30V Rohs Compliant Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistors - 1624349-1 - TE Connectivity
Specs
Resistance (@25°C) 1000 ohms
View Details
2 suppliers
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details