EPCOS AG PTC Thermistors B59300M1130A070

Description
PTC Thermistor 300 Ohms Radial
Request a Quote Datasheet
Description
PTC Thermistor 300 Ohms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-76354-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-76354-ND
PTC Thermistors 495-76354-ND
PTC Thermistor 300 Ohms Radial

PTC Thermistor 300 Ohms Radial

Buy Now Datasheet
Sensor, Triple, Ptc, Motor, 130°C; Zero Power Resistance At 25°C Epcos - 23M5335 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Triple, Ptc, Motor, 130°C; Zero Power Resistance At 25°C Epcos
23M5335
Sensor, Triple, Ptc, Motor, 130°C; Zero Power Resistance At 25°C Epcos 23M5335
SENSOR, TRIPLE, PTC, MOTOR, 130°C; Zero Power Resistance at 25°C:300ohm; Thermistor Mounting:Through Hole; Product Range:B59300 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring & Thermal Protection; RoHS Compliant: Yes

SENSOR, TRIPLE, PTC, MOTOR, 130°C; Zero Power Resistance at 25°C:300ohm; Thermistor Mounting:Through Hole; Product Range:B59300 Series; Operating Voltage Max:30VDC; Applications:Limit Temperature Monitoring & Thermal Protection; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-76354-ND 23M5335
Product Name PTC Thermistors Sensor, Triple, Ptc, Motor, 130°C; Zero Power Resistance At 25°C Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 20033262-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details