EPCOS AG Ptc Thermistor, Aec-Q200, 100R, Th; Zero Power Resistance At 25°C Epcos B59219J0130A020

Description
PTC THERMISTOR, AEC-Q200, 100R, TH; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:560VAC; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, AEC-Q200, 100R, TH; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:560VAC; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, Aec-Q200, 100R, Th; Zero Power Resistance At 25°C Epcos - 99AC8950 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Aec-Q200, 100R, Th; Zero Power Resistance At 25°C Epcos
99AC8950
Ptc Thermistor, Aec-Q200, 100R, Th; Zero Power Resistance At 25°C Epcos 99AC8950
PTC THERMISTOR, AEC-Q200, 100R, TH; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:560VAC; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, AEC-Q200, 100R, TH; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:560VAC; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 99AC8950
Product Name Ptc Thermistor, Aec-Q200, 100R, Th; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-055303-ND - DigiKey
Specs
Package / Electrode Type Bead
Coating Glass
Temperature Range -55 to 150 C (-67 to 302 F)
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1678226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Accuracy 1 ±% Full Scale
Thermal Time Constant 15 sec, in air
View Details