Ceramic PTC Resettable Fuse 80V 100mA Ih Surface Mount 2-SMD
Ceramic PTC Resettable Fuse 80V 100mA Ih Surface Mount 2-SMD
THERMISTOR PTC 25 OHM 25% 2SMD
| DigiKey | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 495-B59215P1120A062TR-ND |
| Product Name | PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |