EPCOS AG Ptc Thermistor, 25 Ohm, 25%, Full Reel; Zero Power Resistance At 25°C Epcos B59215P1120A062

Description
PTC THERMISTOR, 25 OHM, 25%, FULL REEL; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:SMD; Product Range:B59215 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, 25 OHM, 25%, FULL REEL; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:SMD; Product Range:B59215 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, 25 Ohm, 25%, Full Reel; Zero Power Resistance At 25°C Epcos - 29M3447 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 25 Ohm, 25%, Full Reel; Zero Power Resistance At 25°C Epcos
29M3447
Ptc Thermistor, 25 Ohm, 25%, Full Reel; Zero Power Resistance At 25°C Epcos 29M3447
PTC THERMISTOR, 25 OHM, 25%, FULL REEL; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:SMD; Product Range:B59215 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

PTC THERMISTOR, 25 OHM, 25%, FULL REEL; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:SMD; Product Range:B59215 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Thermistor, 25 Ohm, 25%; Zero Power Resistance At 25°C Epcos - 32T5065 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 25 Ohm, 25%; Zero Power Resistance At 25°C Epcos
32T5065
Ptc Thermistor, 25 Ohm, 25%; Zero Power Resistance At 25°C Epcos 32T5065
PTC THERMISTOR, 25 OHM, 25%; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:SMD; Product Range:B59215 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

PTC THERMISTOR, 25 OHM, 25%; Zero Power Resistance at 25°C:25ohm; Thermistor Mounting:SMD; Product Range:B59215 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 29M3447
Product Name Ptc Thermistor, 25 Ohm, 25%, Full Reel; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0121401500150-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details