EPCOS AG Ptc Thermistor, Aec-Q200, 22R, Th; Zero Power Resistance At 25°C Epcos B59215J0130A020

Description
PTC THERMISTOR, AEC-Q200, 22R, TH; Zero Power Resistance at 25°C:22ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:280VAC; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, AEC-Q200, 22R, TH; Zero Power Resistance at 25°C:22ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:280VAC; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, Aec-Q200, 22R, Th; Zero Power Resistance At 25°C Epcos - 99AC8947 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Aec-Q200, 22R, Th; Zero Power Resistance At 25°C Epcos
99AC8947
Ptc Thermistor, Aec-Q200, 22R, Th; Zero Power Resistance At 25°C Epcos 99AC8947
PTC THERMISTOR, AEC-Q200, 22R, TH; Zero Power Resistance at 25°C:22ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:280VAC; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, AEC-Q200, 22R, TH; Zero Power Resistance at 25°C:22ohm; Thermistor Mounting:Through Hole; Product Range:-; Operating Voltage Max:280VAC; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 99AC8947
Product Name Ptc Thermistor, Aec-Q200, 22R, Th; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 20033261-00 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details