Manufacturer: EPCOS-(TDK)
Win Source Part Number: 199965-B59215-P1120-
Category: Sensors,Transducers
Family: Thermistors - PTC
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 200°C
Package: 2-SMD
Resistance in Ohms @ 25°C: 25
Resistance Tolerance: ±25%
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 199965-B59215-P1120-A62 |
| Product Name | Sensors,Transducers |