EPCOS AG Resistor, Ptc, Cap Charge, 800Vdc; Product Range Epcos B59204J0130B010

Description
RESISTOR, PTC, CAP CHARGE, 800VDC; Product Range:B5920 Series; Disc Size:-; Zero Power Resistance at 25°C:100ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
RESISTOR, PTC, CAP CHARGE, 800VDC; Product Range:B5920 Series; Disc Size:-; Zero Power Resistance at 25°C:100ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Ptc, Cap Charge, 800Vdc; Product Range Epcos - 73M9440 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ptc, Cap Charge, 800Vdc; Product Range Epcos
73M9440
Resistor, Ptc, Cap Charge, 800Vdc; Product Range Epcos 73M9440
RESISTOR, PTC, CAP CHARGE, 800VDC; Product Range:B5920 Series; Disc Size:-; Zero Power Resistance at 25°C:100ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

RESISTOR, PTC, CAP CHARGE, 800VDC; Product Range:B5920 Series; Disc Size:-; Zero Power Resistance at 25°C:100ohm; Approvals:UL; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 73M9440
Product Name Resistor, Ptc, Cap Charge, 800Vdc; Product Range Epcos
Resistance (@25°C) 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11029325-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details