Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009585-B59201P1120A
Packaging: Tape and Reel
Termination: SMD/SMT
Current Rating: 265 mA
Length: 8 mm
Voltage: 24 V
Mounting: SMD (SMT)
Tolerance: 25 %
Height: 3.3 mm
Resistance: 4.6 Ω
Number of Pins: 2
Width: 6.3 mm
Categories: OEM Parts(A-B)
Case / Package: 8063
Case / Package: 3225
Alternative Parts (Cross-Reference): B59201P1120A62B59201
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 6.3 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080
Case Code (Imperial): 3225
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009585-B59201P1120A62 |
| Product Name | OEM Parts - OEM Parts (A - B) - B59201P1120A62 |