EPCOS AG Thermistor, Ptc, 63V, 1210 [3225 Metric]; Zero Power Resistance At 25°C Epcos B59201P1080A062

Description
THERMISTOR, PTC, 63V, 1210 [3225 METRIC]; Zero Power Resistance at 25°C:4.6ohm; Thermistor Mounting:SMD; Product Range:B59201 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC, 63V, 1210 [3225 METRIC]; Zero Power Resistance at 25°C:4.6ohm; Thermistor Mounting:SMD; Product Range:B59201 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc, 63V, 1210 [3225 Metric]; Zero Power Resistance At 25°C Epcos - 62W5974 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 63V, 1210 [3225 Metric]; Zero Power Resistance At 25°C Epcos
62W5974
Thermistor, Ptc, 63V, 1210 [3225 Metric]; Zero Power Resistance At 25°C Epcos 62W5974
THERMISTOR, PTC, 63V, 1210 [3225 METRIC]; Zero Power Resistance at 25°C:4.6ohm; Thermistor Mounting:SMD; Product Range:B59201 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes

THERMISTOR, PTC, 63V, 1210 [3225 METRIC]; Zero Power Resistance at 25°C:4.6ohm; Thermistor Mounting:SMD; Product Range:B59201 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 62W5974
Product Name Thermistor, Ptc, 63V, 1210 [3225 Metric]; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 4.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1620307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0984 inch (2.5 mm)
View Details
PTC Thermistors - KLC2021401500245-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details