EPCOS AG Custom Parts - Custom Parts (B - D) - B59201J140B10 B59201J140B10

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211094-B59201J140B1 0 Approvals: UL Tolerance: 30 % Operating Supply Voltage: 550 V Resistance: 20 Ω Number of Pins: 2 Width: 19 mm Categories: Custom Parts Case / Package: Radial Alternative Parts (Cross-Reference): B59201J 140B 10; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Lead Pitch: 7.62 mm Lead Length: 3.25 mm Lead Diameter: 1 mm Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211094-B59201J140B1 0 Approvals: UL Tolerance: 30 % Operating Supply Voltage: 550 V Resistance: 20 Ω Number of Pins: 2 Width: 19 mm Categories: Custom Parts Case / Package: Radial Alternative Parts (Cross-Reference): B59201J 140B 10; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Lead Pitch: 7.62 mm Lead Length: 3.25 mm Lead Diameter: 1 mm Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - B59201J140B10 - 1211094-B59201J140B10 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - B59201J140B10
1211094-B59201J140B10
Custom Parts - Custom Parts (B - D) - B59201J140B10 1211094-B59201J140B10
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211094-B59201J140B1 0 Approvals: UL Tolerance: 30 % Operating Supply Voltage: 550 V Resistance: 20 Ω Number of Pins: 2 Width: 19 mm Categories: Custom Parts Case / Package: Radial Alternative Parts (Cross-Reference): B59201J 140B 10; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Lead Pitch: 7.62 mm Lead Length: 3.25 mm Lead Diameter: 1 mm Max Operating Temperature: 125 °C

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211094-B59201J140B10
Approvals: UL
Tolerance: 30 %
Operating Supply Voltage: 550 V
Resistance: 20 Ω
Number of Pins: 2
Width: 19 mm
Categories: Custom Parts
Case / Package: Radial
Alternative Parts (Cross-Reference): B59201J 140B 10;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Lead Pitch: 7.62 mm
Lead Length: 3.25 mm
Lead Diameter: 1 mm
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1211094-B59201J140B10
Product Name Custom Parts - Custom Parts (B - D) - B59201J140B10
Unlock Full Specs
to access all available technical data