EPCOS AG PTC Thermistors B59184C1120B153

Description
PTC Thermistor 50 Ohms Disc
Request a Quote Datasheet
Description
PTC Thermistor 50 Ohms Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - B59184C1120B153-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
B59184C1120B153-ND
PTC Thermistors B59184C1120B153-ND
PTC Thermistor 50 Ohms Disc

PTC Thermistor 50 Ohms Disc

Buy Now Datasheet
Thermistor PTC 50Ohm 15% 2-Pin Radial T/R - 3410-B59184C1120B153 - Utmel Electronic Limited
Hong Kong, China
Thermistor PTC 50Ohm 15% 2-Pin Radial T/R
3410-B59184C1120B153
Thermistor PTC 50Ohm 15% 2-Pin Radial T/R 3410-B59184C1120B153
Thermistor PTC 50Ohm 15% 2-Pin Radial T/R

Thermistor PTC 50Ohm 15% 2-Pin Radial T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Thermistors Thermistors
Product Number B59184C1120B153-ND 3410-B59184C1120B153
Product Name PTC Thermistors Thermistor PTC 50Ohm 15% 2-Pin Radial T/R
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2118024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-110 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details