EPCOS AG Temperature Sensors - Temperature Sensors - PTC Thermistors - B59184C1120B153 B59184C1120B153

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199964-B59184C1120B1 53 Packaging: Reel - TR Mounting: Through Hole Resistance in Ohms @ 25°C: 50 Resistance Tolerance: ±15% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 199964-B59184C1120B1 53 Packaging: Reel - TR Mounting: Through Hole Resistance in Ohms @ 25°C: 50 Resistance Tolerance: ±15% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59184C1120B153 - 199964-B59184C1120B153 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59184C1120B153
199964-B59184C1120B153
Temperature Sensors - Temperature Sensors - PTC Thermistors - B59184C1120B153 199964-B59184C1120B153
Manufacturer: EPCOS (TDK) Win Source Part Number: 199964-B59184C1120B1 53 Packaging: Reel - TR Mounting: Through Hole Resistance in Ohms @ 25°C: 50 Resistance Tolerance: ±15% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 199964-B59184C1120B153
Packaging: Reel - TR
Mounting: Through Hole
Resistance in Ohms @ 25°C: 50
Resistance Tolerance: ±15%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 199964-B59184C1120B153
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - B59184C1120B153
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S3923-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details