EPCOS AG PTC Resettable Fuses - B59115P1120A62 B59115P1120A62

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047832-B59115P1120A 62 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 70 mA Length: 8 mm Voltage: 63 V Mounting: SMD (SMT) Tolerance: 25 % Operating Supply Voltage: 80 V Height: 3.3 mm Resistance: 55 Ω Number of Pins: 2 Hold Current: 70 mA Width: 6.3 mm Trip Current: 145 mA Categories: PTC Resettable Fuses Case / Package: 3225 Case / Package: 8063 Alternative Parts (Cross-Reference): CMF-RL55-10-0; CMF-RL55-0; B59873C0120A070; CMF-SDP75-2; B59880C0160A070; MICROSMD005F-2B59115 -P1120-A62; B59115P1120A 62; B59115P1120A62.; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.3 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8533400080 Case Code (Imperial): 3225
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047832-B59115P1120A 62 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 70 mA Length: 8 mm Voltage: 63 V Mounting: SMD (SMT) Tolerance: 25 % Operating Supply Voltage: 80 V Height: 3.3 mm Resistance: 55 Ω Number of Pins: 2 Hold Current: 70 mA Width: 6.3 mm Trip Current: 145 mA Categories: PTC Resettable Fuses Case / Package: 3225 Case / Package: 8063 Alternative Parts (Cross-Reference): CMF-RL55-10-0; CMF-RL55-0; B59873C0120A070; CMF-SDP75-2; B59880C0160A070; MICROSMD005F-2B59115 -P1120-A62; B59115P1120A 62; B59115P1120A62.; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.3 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8533400080 Case Code (Imperial): 3225
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - B59115P1120A62 - 1047832-B59115P1120A62 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - B59115P1120A62
1047832-B59115P1120A62
PTC Resettable Fuses - B59115P1120A62 1047832-B59115P1120A62
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047832-B59115P1120A 62 Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 70 mA Length: 8 mm Voltage: 63 V Mounting: SMD (SMT) Tolerance: 25 % Operating Supply Voltage: 80 V Height: 3.3 mm Resistance: 55 Ω Number of Pins: 2 Hold Current: 70 mA Width: 6.3 mm Trip Current: 145 mA Categories: PTC Resettable Fuses Case / Package: 3225 Case / Package: 8063 Alternative Parts (Cross-Reference): CMF-RL55-10-0; CMF-RL55-0; B59873C0120A070; CMF-SDP75-2; B59880C0160A070; MICROSMD005F-2B59115 -P1120-A62; B59115P1120A 62; B59115P1120A62.; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.3 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8533400080 Case Code (Imperial): 3225

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047832-B59115P1120A62
Packaging: Digi-Reel®
Termination: SMD/SMT
Current Rating: 70 mA
Length: 8 mm
Voltage: 63 V
Mounting: SMD (SMT)
Tolerance: 25 %
Operating Supply Voltage: 80 V
Height: 3.3 mm
Resistance: 55 Ω
Number of Pins: 2
Hold Current: 70 mA
Width: 6.3 mm
Trip Current: 145 mA
Categories: PTC Resettable Fuses
Case / Package: 3225
Case / Package: 8063
Alternative Parts (Cross-Reference): CMF-RL55-10-0; CMF-RL55-0; B59873C0120A070; CMF-SDP75-2; B59880C0160A070; MICROSMD005F-2B59115-P1120-A62; B59115P1120A 62; B59115P1120A62.;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 6.3 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080
Case Code (Imperial): 3225

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1047832-B59115P1120A62
Product Name PTC Resettable Fuses - B59115P1120A62
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 486-2526-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 50 amps
View Details
Fuses - 002312106 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers