EPCOS AG PTC Thermistors 80Vdc 145mA 55ohms PTC Overcurrent B59115P1120A062

Description
PTC Thermistors 80Vdc 145mA 55ohms PTC Overcurrent
Datasheet
Description
PTC Thermistors 80Vdc 145mA 55ohms PTC Overcurrent
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors 80Vdc 145mA 55ohms PTC Overcurrent - 3410-B59115P1120A062 - Utmel Electronic Limited
Hong Kong, China
PTC Thermistors 80Vdc 145mA 55ohms PTC Overcurrent
3410-B59115P1120A062
PTC Thermistors 80Vdc 145mA 55ohms PTC Overcurrent 3410-B59115P1120A062
PTC Thermistors 80Vdc 145mA 55ohms PTC Overcurrent

PTC Thermistors 80Vdc 145mA 55ohms PTC Overcurrent

Supplier's Site
PTC Thermistors 80Vdc 145mA 55ohms PTC Overcurrent - 258-B59115P1120A062 - Utmel Electronic Limited
Hong Kong, China
PTC Thermistors 80Vdc 145mA 55ohms PTC Overcurrent
258-B59115P1120A062
PTC Thermistors 80Vdc 145mA 55ohms PTC Overcurrent 258-B59115P1120A062
PTC Thermistors 80Vdc 145mA 55ohms PTC Overcurrent

PTC Thermistors 80Vdc 145mA 55ohms PTC Overcurrent

Supplier's Site
Ptc Thermistor, 55 Ohm, 25%, Full Reel; Zero Power Resistance At 25°C Epcos - 29H5084 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 55 Ohm, 25%, Full Reel; Zero Power Resistance At 25°C Epcos
29H5084
Ptc Thermistor, 55 Ohm, 25%, Full Reel; Zero Power Resistance At 25°C Epcos 29H5084
PTC THERMISTOR, 55 OHM, 25%, FULL REEL; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:SMD; Product Range:B59115 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

PTC THERMISTOR, 55 OHM, 25%, FULL REEL; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:SMD; Product Range:B59115 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Thermistor, 55Ohm, 80V, Smd Rohs Compliant Epcos - 69AH6782 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 55Ohm, 80V, Smd Rohs Compliant Epcos
69AH6782
Ptc Thermistor, 55Ohm, 80V, Smd Rohs Compliant Epcos 69AH6782
PTC THERMISTOR, 55OHM, 80V, SMD ROHS COMPLIANT: YES

PTC THERMISTOR, 55OHM, 80V, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 3410-B59115P1120A062 258-B59115P1120A062 29H5084 69AH6782
Product Name PTC Thermistors 80Vdc 145mA 55ohms PTC Overcurrent PTC Thermistors 80Vdc 145mA 55ohms PTC Overcurrent Ptc Thermistor, 55 Ohm, 25%, Full Reel; Zero Power Resistance At 25°C Epcos Ptc Thermistor, 55Ohm, 80V, Smd Rohs Compliant Epcos
Temperature Range -40 to 125 C (-40 to 257 F) -40 to 60 C (-40 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-20026072-11-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 105 C (-40 to 221 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details