EPCOS AG Ptc Thermistor, Current Protection, 55R; Zero Power Resistance At 25°C Epcos B59115P1080A062

Description
PTC THERMISTOR, CURRENT PROTECTION, 55R; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:SMD; Product Range:B59115 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes
Datasheet
Description
PTC THERMISTOR, CURRENT PROTECTION, 55R; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:SMD; Product Range:B59115 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ptc Thermistor, Current Protection, 55R; Zero Power Resistance At 25°C Epcos - 80Y2283 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Current Protection, 55R; Zero Power Resistance At 25°C Epcos
80Y2283
Ptc Thermistor, Current Protection, 55R; Zero Power Resistance At 25°C Epcos 80Y2283
PTC THERMISTOR, CURRENT PROTECTION, 55R; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:SMD; Product Range:B59115 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

PTC THERMISTOR, CURRENT PROTECTION, 55R; Zero Power Resistance at 25°C:55ohm; Thermistor Mounting:SMD; Product Range:B59115 Series; Operating Voltage Max:80V; Applications:Over Current Protection, Short Circuit Protection; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 80Y2283
Product Name Ptc Thermistor, Current Protection, 55R; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1839120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Length 0.0492 inch (1.25 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 223-069158-ND - DigiKey
Specs
Package / Electrode Type Bead
Coating Glass
Temperature Range -55 to 150 C (-67 to 302 F)
View Details