EPCOS AG PTC Resettable Fuses B59115P1080A062

Description
Ceramic PTC Resettable Fuse 80V 40mA Ih Surface Mount 3225 (8063 Metric)
Request a Quote Datasheet
Description
Ceramic PTC Resettable Fuse 80V 40mA Ih Surface Mount 3225 (8063 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 495-2419-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
495-2419-6-ND
PTC Resettable Fuses 495-2419-6-ND
Ceramic PTC Resettable Fuse 80V 40mA Ih Surface Mount 3225 (8063 Metric)

Ceramic PTC Resettable Fuse 80V 40mA Ih Surface Mount 3225 (8063 Metric)

Buy Now Datasheet
PTC Resettable Fuses - 495-2419-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
495-2419-1-ND
PTC Resettable Fuses 495-2419-1-ND
Ceramic PTC Resettable Fuse 80V 40mA Ih Surface Mount 3225 (8063 Metric)

Ceramic PTC Resettable Fuse 80V 40mA Ih Surface Mount 3225 (8063 Metric)

Buy Now Datasheet
PTC Resettable Fuses - 495-2419-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
495-2419-2-ND
PTC Resettable Fuses 495-2419-2-ND
Ceramic PTC Resettable Fuse 80V 40mA Ih Surface Mount 3225 (8063 Metric)

Ceramic PTC Resettable Fuse 80V 40mA Ih Surface Mount 3225 (8063 Metric)

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1047835-B59115P1080A062 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1047835-B59115P1080A062
Circuit Protection - PTC Resettable Fuses 1047835-B59115P1080A062
Win Source Part Number: 1047835-B59115P1080A 062 Category: Circuit Protection>PTC Resettable Fuses Series: Automotive, AEC-Q200, B59115 Type: Ceramic Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.150" (3.80mm) Voltage - Max: 80V Current - Max: 700 mA Current - Hold (Ih) (Max): 40 mA Current - Trip (It): 85 mA Package / Case: 3225 (8063 Metric) Temperature Range - Operating: -40°C ~ 60°C Dimension: 0.315" L x 0.248" W (8.00mm x 6.30mm) Resistance - 25°C (Typ): 55 Ohms Alternative Parts (Cross-Reference): B59115P1080A062B5911 5-P1080-A062; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Other Names: 495-2419-6,B59115P10 80A62Z15,495-2419-2, B59115P1080A62,B5911 5P1080A 62,495-2419-1

Win Source Part Number: 1047835-B59115P1080A062
Category: Circuit Protection>PTC Resettable Fuses
Series: Automotive, AEC-Q200, B59115
Type: Ceramic
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.150" (3.80mm)
Voltage - Max: 80V
Current - Max: 700 mA
Current - Hold (Ih) (Max): 40 mA
Current - Trip (It): 85 mA
Package / Case: 3225 (8063 Metric)
Temperature Range - Operating: -40°C ~ 60°C
Dimension: 0.315" L x 0.248" W (8.00mm x 6.30mm)
Resistance - 25°C (Typ): 55 Ohms
Alternative Parts (Cross-Reference): B59115P1080A062B59115-P1080-A062;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Other Names: 495-2419-6,B59115P1080A62Z15,495-2419-2,B59115P1080A62,B59115P1080A 62,495-2419-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number 495-2419-6-ND 1047835-B59115P1080A062
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-LR600-ND - DigiKey
Specs
Package Size Strap
Standards and Certifications cURus, TUV
Tj -40 to 85 C (-40 to 185 F)
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-PSML150-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details