EPCOS AG PTC Thermistors B59109J0130A020

Description
PTC Thermistor 100 Ohms Radial
Request a Quote Datasheet
Description
PTC Thermistor 100 Ohms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-4089-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-4089-ND
PTC Thermistors 495-4089-ND
PTC Thermistor 100 Ohms Radial

PTC Thermistor 100 Ohms Radial

Buy Now Datasheet
Ptc Thermistor Inrush Current, 100R; Zero Power Resistance At 25°C Epcos - 80Y2282 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor Inrush Current, 100R; Zero Power Resistance At 25°C Epcos
80Y2282
Ptc Thermistor Inrush Current, 100R; Zero Power Resistance At 25°C Epcos 80Y2282
PTC THERMISTOR INRUSH CURRENT, 100R; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:B5910 Series; Operating Voltage Max:560VAC; Applications:Current Limiting Protection; Operating Temperature RoHS Compliant: Yes

PTC THERMISTOR INRUSH CURRENT, 100R; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:Through Hole; Product Range:B5910 Series; Operating Voltage Max:560VAC; Applications:Current Limiting Protection; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-4089-ND 80Y2282
Product Name PTC Thermistors Ptc Thermistor Inrush Current, 100R; Zero Power Resistance At 25°C Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
Thermistor ICs - 1678265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
NTC Thermistors - 20021086-03 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details