EPCOS AG PTC Thermistors B59107J0130A020

Description
PTC Thermistor 56 Ohms Radial
Request a Quote Datasheet
Description
PTC Thermistor 56 Ohms Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-4088-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-4088-ND
PTC Thermistors 495-4088-ND
PTC Thermistor 56 Ohms Radial

PTC Thermistor 56 Ohms Radial

Buy Now Datasheet
Ptc Thermistor; Product Range Epcos - 07R5262 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor; Product Range Epcos
07R5262
Ptc Thermistor; Product Range Epcos 07R5262
PTC THERMISTOR; Product Range:B5910 Series; Disc Size:-; Zero Power Resistance at 25°C:56ohm; Approvals:-; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; External Depth:18mm; External Height:23mm RoHS Compliant: Yes

PTC THERMISTOR; Product Range:B5910 Series; Disc Size:-; Zero Power Resistance at 25°C:56ohm; Approvals:-; Maximum Energy Rating at 25°C:-; Maximum Steady State Current at 25°C:-; External Depth:18mm; External Height:23mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-4088-ND 07R5262
Product Name PTC Thermistors Ptc Thermistor; Product Range Epcos
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 223-20025136-12-ND - DigiKey
Specs
Housing Probe/Closed Tube
Temperature Range -40 to 70 C (-40 to 158 F)
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details