EPCOS AG OEM Parts - OEM Parts (A - B) - B59105J130A20 B59105J130A20

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008488-B59105J130A2 0 Termination: SMD/SMT Length: 18 mm Mounting: SMD (SMT) Tolerance: 25 % Height: 22.2 mm Resistance: 22 Ω Number of Pins: 2 Width: 13.5 mm Categories: OEM Parts(A-B) Case / Package: Radial Alternative Parts (Cross-Reference): B57237S220M51; B57237S220M; NTPA7220LBMB0; B57238S220M; NTCLE100E3229JB0; NTCLE100E3229GB0B591 05J 130A 20; B59105J130A20.; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 14 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 280 V Voltage Rating (DC): 400 V REACH SVHC: Unknown
Request a Quote
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008488-B59105J130A2 0 Termination: SMD/SMT Length: 18 mm Mounting: SMD (SMT) Tolerance: 25 % Height: 22.2 mm Resistance: 22 Ω Number of Pins: 2 Width: 13.5 mm Categories: OEM Parts(A-B) Case / Package: Radial Alternative Parts (Cross-Reference): B57237S220M51; B57237S220M; NTPA7220LBMB0; B57238S220M; NTCLE100E3229JB0; NTCLE100E3229GB0B591 05J 130A 20; B59105J130A20.; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 14 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 280 V Voltage Rating (DC): 400 V REACH SVHC: Unknown
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - B59105J130A20 - 1008488-B59105J130A20 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - B59105J130A20
1008488-B59105J130A20
OEM Parts - OEM Parts (A - B) - B59105J130A20 1008488-B59105J130A20
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008488-B59105J130A2 0 Termination: SMD/SMT Length: 18 mm Mounting: SMD (SMT) Tolerance: 25 % Height: 22.2 mm Resistance: 22 Ω Number of Pins: 2 Width: 13.5 mm Categories: OEM Parts(A-B) Case / Package: Radial Alternative Parts (Cross-Reference): B57237S220M51; B57237S220M; NTPA7220LBMB0; B57238S220M; NTCLE100E3229JB0; NTCLE100E3229GB0B591 05J 130A 20; B59105J130A20.; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 14 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 280 V Voltage Rating (DC): 400 V REACH SVHC: Unknown

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008488-B59105J130A20
Termination: SMD/SMT
Length: 18 mm
Mounting: SMD (SMT)
Tolerance: 25 %
Height: 22.2 mm
Resistance: 22 Ω
Number of Pins: 2
Width: 13.5 mm
Categories: OEM Parts(A-B)
Case / Package: Radial
Alternative Parts (Cross-Reference): B57237S220M51; B57237S220M; NTPA7220LBMB0; B57238S220M; NTCLE100E3229JB0; NTCLE100E3229GB0B59105J 130A 20; B59105J130A20.;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 14 mm
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 280 V
Voltage Rating (DC): 400 V
REACH SVHC: Unknown

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1008488-B59105J130A20
Product Name OEM Parts - OEM Parts (A - B) - B59105J130A20
Unlock Full Specs
to access all available technical data