EPCOS AG Sensors, Transducers - Temperature Sensors - PTC Thermistors B59105J0130A020

Description
Win Source Part Number: 1341009-B59105J0130A 020 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Package: Tray Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Product Status: Obsolete Resistance @ 25°C: 22 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1341009-B59105J0130A 020 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Package: Tray Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Product Status: Obsolete Resistance @ 25°C: 22 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - B59105J0130A020 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
B59105J0130A020
Sensors, Transducers - Temperature Sensors - PTC Thermistors B59105J0130A020
Win Source Part Number: 1341009-B59105J0130A 020 Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors Package: Tray Standard Package: 500 Mounting Type: PCB, Through Hole Package / Case: Radial Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: EPCOS - TDK Electronics Product Status: Obsolete Resistance @ 25°C: 22 Ohms

Win Source Part Number: 1341009-B59105J0130A020
Category: Sensors, Transducers - Temperature Sensors - PTC Thermistors
Package: Tray
Standard Package: 500
Mounting Type: PCB, Through Hole
Package / Case: Radial
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: EPCOS - TDK Electronics
Product Status: Obsolete
Resistance @ 25°C: 22 Ohms

Buy Now Datasheet
PTC Thermistors - 495-4087-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistors
495-4087-ND
PTC Thermistors 495-4087-ND
PTC Thermistor 22 Ohms Radial

PTC Thermistor 22 Ohms Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Thermistors Thermistors
Product Number B59105J0130A020 495-4087-ND
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors
Features PTC PTC
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor ICs - 8807288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 4 sec, in air
Length 0.0354 inch (0.9000 mm)
View Details