EPCOS AG Thermistor, Ptc, 63V, 1210 [3225 Metric]; Zero Power Resistance At 25°C Epcos B59101P1120A062

Description
THERMISTOR, PTC, 63V, 1210 [3225 METRIC]; Zero Power Resistance at 25°C:13ohm; Thermistor Mounting:SMD; Product Range:B59101 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; OperatingRoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC, 63V, 1210 [3225 METRIC]; Zero Power Resistance at 25°C:13ohm; Thermistor Mounting:SMD; Product Range:B59101 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc, 63V, 1210 [3225 Metric]; Zero Power Resistance At 25°C Epcos - 62W5973 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 63V, 1210 [3225 Metric]; Zero Power Resistance At 25°C Epcos
62W5973
Thermistor, Ptc, 63V, 1210 [3225 Metric]; Zero Power Resistance At 25°C Epcos 62W5973
THERMISTOR, PTC, 63V, 1210 [3225 METRIC]; Zero Power Resistance at 25°C:13ohm; Thermistor Mounting:SMD; Product Range:B59101 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; OperatingRoHS Compliant: Yes

THERMISTOR, PTC, 63V, 1210 [3225 METRIC]; Zero Power Resistance at 25°C:13ohm; Thermistor Mounting:SMD; Product Range:B59101 Series; Operating Voltage Max:30V; Applications:Over Current Protection, Short Circuit Protection; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 62W5973
Product Name Thermistor, Ptc, 63V, 1210 [3225 Metric]; Zero Power Resistance At 25°C Epcos
Resistance (@25°C) 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0984 inch (2.5 mm)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 11026199-00 - TE Connectivity
Specs
Temperature Range -80 to 75 C (-112 to 167 F)
View Details
2 suppliers