EPCOS AG PTC Thermistors B59101P1080A062

Description
PTC Thermistor 13 Ohms 2-SMD
Request a Quote Datasheet
Description
PTC Thermistor 13 Ohms 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Thermistors - 495-B59101P1080A062CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor 13 Ohms 2-SMD

PTC Thermistor 13 Ohms 2-SMD

Buy Now Datasheet
PTC Thermistors - 495-B59101P1080A062DKR-ND - DigiKey
Thief River Falls, MN, United States
SENSOR PTC 13OHM 25% 3225

SENSOR PTC 13OHM 25% 3225

Buy Now Datasheet
PTC Thermistors - 495-B59101P1080A062TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Thermistor 13 Ohms 2-SMD

PTC Thermistor 13 Ohms 2-SMD

Buy Now Datasheet
Ptc Thermistor, 13Ohm, 30V Rohs Compliant Epcos - 69AH6781 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, 13Ohm, 30V Rohs Compliant Epcos
69AH6781
Ptc Thermistor, 13Ohm, 30V Rohs Compliant Epcos 69AH6781
PTC THERMISTOR, 13OHM, 30V ROHS COMPLIANT: YES

PTC THERMISTOR, 13OHM, 30V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 495-B59101P1080A062CT-ND 69AH6781
Product Name PTC Thermistors Ptc Thermistor, 13Ohm, 30V Rohs Compliant Epcos
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 2025355P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistors - 1624359-2 - TE Connectivity
Specs
Resistance (@25°C) 33000 ohms
View Details